Hammond Electronics, Inc. Rack Cabinet, Table Top, Heavy Duty, 22.75In, Steel, Black; Cabinet Style Hammond RCHS1902217BK1

Description
RACK CABINET, TABLE TOP, HEAVY DUTY, 22.75IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:22.75"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, HEAVY DUTY, 22.75IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:22.75"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, Heavy Duty, 22.75In, Steel, Black; Cabinet Style Hammond - 83F9058 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, Heavy Duty, 22.75In, Steel, Black; Cabinet Style Hammond
83F9058
Rack Cabinet, Table Top, Heavy Duty, 22.75In, Steel, Black; Cabinet Style Hammond 83F9058
RACK CABINET, TABLE TOP, HEAVY DUTY, 22.75IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:22.75"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, TABLE TOP, HEAVY DUTY, 22.75IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:22.75"; External Height - Metric:629mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9058
Product Name Rack Cabinet, Table Top, Heavy Duty, 22.75In, Steel, Black; Cabinet Style Hammond
Features Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details