Hammond Electronics, Inc. Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond RCHS1901731BK1

Description
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:445mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:445mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond - 70K9419 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond
70K9419
Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond 70K9419
RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:445mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESKTOP, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:445mm; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 70K9419
Product Name Rack Cabinet, Desktop, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3805 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details