Hammond Electronics, Inc. Rack Cabinet, Table Top, Heavy Duty, 17.5In, Steel, Black; Cabinet Style Hammond RCHS1901724BK1

Description
RACK CABINET, TABLE TOP, HEAVY DUTY, 17.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, HEAVY DUTY, 17.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, Heavy Duty, 17.5In, Steel, Black; Cabinet Style Hammond - 83F9056 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, Heavy Duty, 17.5In, Steel, Black; Cabinet Style Hammond
83F9056
Rack Cabinet, Table Top, Heavy Duty, 17.5In, Steel, Black; Cabinet Style Hammond 83F9056
RACK CABINET, TABLE TOP, HEAVY DUTY, 17.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, TABLE TOP, HEAVY DUTY, 17.5IN, STEEL, BLACK; Cabinet Style:Table Top; Panel Space Height:17.5"; External Height - Metric:495mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9056
Product Name Rack Cabinet, Table Top, Heavy Duty, 17.5In, Steel, Black; Cabinet Style Hammond
Features Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service advisor desk - RP-BGJ3850040SS - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Portable
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details