Hammond Electronics, Inc. Cabinet, Desktop, Black, Steel; Cabinet Style Hammond RCHS1901431BK1

Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:800.1mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:800.1mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond - 12M7011 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
12M7011
Cabinet, Desktop, Black, Steel; Cabinet Style Hammond 12M7011
CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:800.1mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

CABINET, DESKTOP, BLACK, STEEL; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406.4mm; External Width - Metric:533.4mm; External Depth - Metric:800.1mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 12M7011
Product Name Cabinet, Desktop, Black, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Stacking cabinets - R5HEG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details