Hammond Electronics, Inc. Rack Cabinet, Desk Top, 6U, Steel, Black; Cabinet Style Hammond RCHS1901031BK1

Description
RACK CABINET, DESK TOP, 6U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 6U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 6U, Steel, Black; Cabinet Style Hammond - 05M4726 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 6U, Steel, Black; Cabinet Style Hammond
05M4726
Rack Cabinet, Desk Top, 6U, Steel, Black; Cabinet Style Hammond 05M4726
RACK CABINET, DESK TOP, 6U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESK TOP, 6U, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:800mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05M4726
Product Name Rack Cabinet, Desk Top, 6U, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AEC-3808 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details