Hammond Electronics, Inc. Rack Cabinet, Table Top, 10.5In, Steel Black; Cabinet Style Hammond RCHS1901024BK1

Description
RACK CABINET, TABLE TOP, 10.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Description
RACK CABINET, TABLE TOP, 10.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 10.5In, Steel Black; Cabinet Style Hammond - 83F9048 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 10.5In, Steel Black; Cabinet Style Hammond
83F9048
Rack Cabinet, Table Top, 10.5In, Steel Black; Cabinet Style Hammond 83F9048
RACK CABINET, TABLE TOP, 10.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 10.5IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:317.5mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9048
Product Name Rack Cabinet, Table Top, 10.5In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Door cabinets - R5AJE-5806 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details