Hammond Electronics, Inc. Rack Cabinet, Desk Top, 8U, Steel, Grey; Cabinet Style Hammond RCBS1901424LG1

Description
RACK CABINET, DESK TOP, 8U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 8U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 8U, Steel, Grey; Cabinet Style Hammond - 51R3573 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 8U, Steel, Grey; Cabinet Style Hammond
51R3573
Rack Cabinet, Desk Top, 8U, Steel, Grey; Cabinet Style Hammond 51R3573
RACK CABINET, DESK TOP, 8U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESK TOP, 8U, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:622mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3573
Product Name Rack Cabinet, Desk Top, 8U, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCW42101 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details