Hammond Electronics, Inc. Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond RCBS1901417LG1

Description
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond - 45P4560 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
45P4560
Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond 45P4560
CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:356mm; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:432mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 45P4560
Product Name Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details