RACK CABINET, DESKTOP, 14IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cabinets and Casework |
| Product Number | 83F9042 |
| Product Name | Rack Cabinet, Desktop, 14In, Steel, Black; Cabinet Style Hammond |
| Material | Steel |