Hammond Electronics, Inc. Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond RCBS1901413LG1

Description
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond - 51R3572 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond
51R3572
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond 51R3572
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes

CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3572
Product Name Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Mobile drawer cabinets - R5BEC-3001 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details