Hammond Electronics, Inc. Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond RCBS1901413BK1

Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond - 83F9041 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
83F9041
Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond 83F9041
RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, TABLE TOP, 14IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:14"; External Height - Metric:406mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9041
Product Name Rack Cabinet, Table Top, 14In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details