Hammond Electronics, Inc. Cabinet Rack; Cabinet Style Hammond RCBS1901213CG1

Description
Cabinet Rack; Cabinet Style:Table Top; Panel Space Height:312mm; External Height - Metric:311.9mm; External Width - Metric:-; External Depth - Metric:-; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:12.3" RoHS Compliant: Yes
Datasheet
Description
Cabinet Rack; Cabinet Style:Table Top; Panel Space Height:312mm; External Height - Metric:311.9mm; External Width - Metric:-; External Depth - Metric:-; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:12.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Style Hammond - 84F059 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Style Hammond
84F059
Cabinet Rack; Cabinet Style Hammond 84F059
Cabinet Rack; Cabinet Style:Table Top; Panel Space Height:312mm; External Height - Metric:311.9mm; External Width - Metric:-; External Depth - Metric:-; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:12.3" RoHS Compliant: Yes

Cabinet Rack; Cabinet Style:Table Top; Panel Space Height:312mm; External Height - Metric:311.9mm; External Width - Metric:-; External Depth - Metric:-; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:12.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84F059
Product Name Cabinet Rack; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Features Portable
View Details