Hammond Electronics, Inc. Rack Cabinet, Table Top, 8.75In, Steel Black; Cabinet Style Hammond RCBS1900817BK1

Description
RACK CABINET, TABLE TOP, 8.75IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
RACK CABINET, TABLE TOP, 8.75IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Table Top, 8.75In, Steel Black; Cabinet Style Hammond - 83F9033 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Table Top, 8.75In, Steel Black; Cabinet Style Hammond
83F9033
Rack Cabinet, Table Top, 8.75In, Steel Black; Cabinet Style Hammond 83F9033
RACK CABINET, TABLE TOP, 8.75IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

RACK CABINET, TABLE TOP, 8.75IN, STEEL BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9033
Product Name Rack Cabinet, Table Top, 8.75In, Steel Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stack & Store Cabinet Mezzanine -  - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details