Hammond Electronics, Inc. Rack Cabinet, Desk Top, 8.75In, Steel, Black; Cabinet Style Hammond RCBS1900813BK1

Description
RACK CABINET, DESK TOP, 8.75IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Description
RACK CABINET, DESK TOP, 8.75IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 8.75In, Steel, Black; Cabinet Style Hammond - 83F9032 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 8.75In, Steel, Black; Cabinet Style Hammond
83F9032
Rack Cabinet, Desk Top, 8.75In, Steel, Black; Cabinet Style Hammond 83F9032
RACK CABINET, DESK TOP, 8.75IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

RACK CABINET, DESK TOP, 8.75IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:8.75"; External Height - Metric:273.1mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9032
Product Name Rack Cabinet, Desk Top, 8.75In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details