Hammond Electronics, Inc. Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond RCBS1900717LG1

Description
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:229mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:229mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond - 51R3562 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond
51R3562
Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond 51R3562
CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:229mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes

CABINET, TABLE TOP, STEEL, GREY; Cabinet Style:Table Top; Panel Space Height:-; External Height - Metric:229mm; External Width - Metric:533mm; External Depth - Metric:444mm; Enclosure Material:Steel; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R3562
Product Name Cabinet, Table Top, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Mobile drawer cabinets - R5DKG-3807 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details