Hammond Electronics, Inc. Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond RCBS1900713LG1

Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond - 50P9351 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
50P9351
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond 50P9351
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50P9351
Product Name Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
R2V vertical drawer cabinets - RL-5HHG30006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details