Hammond Electronics, Inc. Cabinet Rack; Cabinet Style Hammond RCBS1900713CG1

Description
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:9" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:9" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Style Hammond - 84F056 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Style Hammond
84F056
Cabinet Rack; Cabinet Style Hammond 84F056
CABINET RACK; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:9" RoHS Compliant: Yes

CABINET RACK; Cabinet Style:Desktop; Panel Space Height:178mm; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:9" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84F056
Product Name Cabinet Rack; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Service counters - R5XSE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details