Hammond Electronics, Inc. Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond RCBS1900713BK1

Description
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond - 83F9029 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond
83F9029
Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond 83F9029
RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

RACK CABINET, DESK TOP, 7IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:7"; External Height - Metric:228.6mm; External Width - Metric:533mm; External Depth - Metric:330mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9029
Product Name Rack Cabinet, Desk Top, 7In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5KKG-5819 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details