Hammond Electronics, Inc. Cabinet Rack; Cabinet Style Hammond RCBS1900517GY2

Description
Cabinet Rack; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:7.3" RoHS Compliant: Yes
Datasheet
Description
Cabinet Rack; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:7.3" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Style Hammond - 98F1434 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Style Hammond
98F1434
Cabinet Rack; Cabinet Style Hammond 98F1434
Cabinet Rack; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:7.3" RoHS Compliant: Yes

Cabinet Rack; Cabinet Style:Desktop; Panel Space Height:-; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Grey; External Height - Imperial:7.3" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 98F1434
Product Name Cabinet Rack; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5AHE-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details