Hammond Electronics, Inc. Rack Cabinet, Desk Top, 5.25In, Steel, Black; Cabinet Style Hammond RCBS1900517BK1

Description
RACK CABINET, DESK TOP, 5.25IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESK TOP, 5.25IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desk Top, 5.25In, Steel, Black; Cabinet Style Hammond - 83F9027 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desk Top, 5.25In, Steel, Black; Cabinet Style Hammond
83F9027
Rack Cabinet, Desk Top, 5.25In, Steel, Black; Cabinet Style Hammond 83F9027
RACK CABINET, DESK TOP, 5.25IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

RACK CABINET, DESK TOP, 5.25IN, STEEL, BLACK; Cabinet Style:Desktop; Panel Space Height:5.25"; External Height - Metric:184.2mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:BlackRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83F9027
Product Name Rack Cabinet, Desk Top, 5.25In, Steel, Black; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details