Hammond Electronics, Inc. 19cabinet, Instrument Rack, Blk, Steel; Cabinet Style Hammond RCBS1900317BK1

Description
19"CABINET, INSTRUMENT RACK, BLK, STEEL; Cabinet Style:Desktop; Panel Space Height:90mm; External Height - Metric:140mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
19"CABINET, INSTRUMENT RACK, BLK, STEEL; Cabinet Style:Desktop; Panel Space Height:90mm; External Height - Metric:140mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19cabinet, Instrument Rack, Blk, Steel; Cabinet Style Hammond - 25R6717 - Newark, An Avnet Company
Chicago, IL, United States
19cabinet, Instrument Rack, Blk, Steel; Cabinet Style Hammond
25R6717
19cabinet, Instrument Rack, Blk, Steel; Cabinet Style Hammond 25R6717
19"CABINET, INSTRUMENT RACK, BLK, STEEL; Cabinet Style:Desktop; Panel Space Height:90mm; External Height - Metric:140mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

19"CABINET, INSTRUMENT RACK, BLK, STEEL; Cabinet Style:Desktop; Panel Space Height:90mm; External Height - Metric:140mm; External Width - Metric:533mm; External Depth - Metric:445mm; Enclosure Material:Steel; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25R6717
Product Name 19cabinet, Instrument Rack, Blk, Steel; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Bending tool storage - NCB-JI621001L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details