Hammond Electronics, Inc. Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond RCBS1900313LG1

Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:89mm; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:89mm; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond - 10R5680 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
10R5680
Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond 10R5680
RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:89mm; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

RACK CABINET, DESKTOP, STEEL, GREY; Cabinet Style:Desktop; Panel Space Height:89mm; External Height - Metric:139.7mm; External Width - Metric:533mm; External Depth - Metric:311mm; Enclosure Material:Steel; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 10R5680
Product Name Rack Cabinet, Desktop, Steel, Grey; Cabinet Style Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Punching tool storage - N5PAEG-3002L3 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Tool Cabinet
Material Steel
View Details