Hammond Electronics, Inc. 19 Wall Cabinet, Steel, Black, 15U; Rack U Height Hammond RB-SW15

Description
19" WALL CABINET, STEEL, BLACK, 15U; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:772mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:30.4" RoHS Compliant: Yes
Datasheet
Description
19" WALL CABINET, STEEL, BLACK, 15U; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:772mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:30.4" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
19 Wall Cabinet, Steel, Black, 15U; Rack U Height Hammond - 84Y3668 - Newark, An Avnet Company
Chicago, IL, United States
19 Wall Cabinet, Steel, Black, 15U; Rack U Height Hammond
84Y3668
19 Wall Cabinet, Steel, Black, 15U; Rack U Height Hammond 84Y3668
19" WALL CABINET, STEEL, BLACK, 15U; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:772mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:30.4" RoHS Compliant: Yes

19" WALL CABINET, STEEL, BLACK, 15U; Rack U Height:15U; Enclosure Material:Steel; Body Color:Black; External Height - Metric:772mm; External Width - Metric:600mm; External Depth - Metric:550mm; External Height - Imperial:30.4" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84Y3668
Product Name 19 Wall Cabinet, Steel, Black, 15U; Rack U Height Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Stacked storage solutions - RL-5HDG34004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details