Hammond Electronics, Inc. Floor Cabinet, Server, Steel, 48U; Cabinet Type Hammond RB-DC4842

Description
FLOOR CABINET, SERVER, STEEL, 48U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:48U; External Height - Imperial:89.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, SERVER, STEEL, 48U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:48U; External Height - Imperial:89.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Server, Steel, 48U; Cabinet Type Hammond - 94Y9628 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Server, Steel, 48U; Cabinet Type Hammond
94Y9628
Floor Cabinet, Server, Steel, 48U; Cabinet Type Hammond 94Y9628
FLOOR CABINET, SERVER, STEEL, 48U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:48U; External Height - Imperial:89.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

FLOOR CABINET, SERVER, STEEL, 48U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:48U; External Height - Imperial:89.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 94Y9628
Product Name Floor Cabinet, Server, Steel, 48U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacked storage solutions - RL-5HDG34006N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details