Hammond Electronics, Inc. Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond RB-DC4242

Description
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:42U; External Height - Imperial:78.64"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Description
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:42U; External Height - Imperial:78.64"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Floor Cabinet, Server, Steel, 42U from the RB-DC Series is designed to accommodate a maximum weight capacity of 2,300 lbs (1,043 kg) for equipment. It features a robust construction with 16-gauge steel and includes square hole mounting rails made of 13-gauge steel, which are adjustable in depth by 1/4" increments. The cabinet is finished in textured black powder paint and is RoHS compliant. This model includes a perforated front door and a split rear door, both providing 63% open area for ventilation, along with locking swing-handles for security. It comes with factory-installed leveling feet, recessed casters, and grounding studs for enhanced stability and safety. The cabinet is equipped with PDU cable trays for effective cable management and has generous cable access panels for easy installation. It meets PCI DSS compliance requirements, making it suitable for environments that require stringent data security standards. Overall dimensions are 78.64" in height, 23.62" in width, and 42.74" in depth, with a usable depth of 37.00". This product is part of the Rack Basics® line, which offers economical solutions for server and network equipment housing.

Datasheet Summary
Powered by GS/AI

The Floor Cabinet, Server, Steel, 42U from the RB-DC Series is designed to accommodate a maximum weight capacity of 2,300 lbs (1,043 kg) for equipment. It features a robust construction with 16-gauge steel and includes square hole mounting rails made of 13-gauge steel, which are adjustable in depth by 1/4" increments. The cabinet is finished in textured black powder paint and is RoHS compliant. This model includes a perforated front door and a split rear door, both providing 63% open area for ventilation, along with locking swing-handles for security. It comes with factory-installed leveling feet, recessed casters, and grounding studs for enhanced stability and safety. The cabinet is equipped with PDU cable trays for effective cable management and has generous cable access panels for easy installation. It meets PCI DSS compliance requirements, making it suitable for environments that require stringent data security standards. Overall dimensions are 78.64" in height, 23.62" in width, and 42.74" in depth, with a usable depth of 37.00". This product is part of the Rack Basics® line, which offers economical solutions for server and network equipment housing.

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond - 27Y5030 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond
27Y5030
Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond 27Y5030
FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:42U; External Height - Imperial:78.64"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

FLOOR CABINET, SERVER, STEEL, 42U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:42U; External Height - Imperial:78.64"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 27Y5030
Product Name Floor Cabinet, Server, Steel, 42U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5AEC-4412 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details