Hammond Electronics, Inc. Floor Cabinet, Server, Steel, 24U; Cabinet Type Hammond RB-DC2442

Description
FLOOR CABINET, SERVER, STEEL, 24U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:24U; External Height - Imperial:47.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
FLOOR CABINET, SERVER, STEEL, 24U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:24U; External Height - Imperial:47.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Floor Cabinet, Server, Steel, 24U; Cabinet Type Hammond - 82Y0305 - Newark, An Avnet Company
Chicago, IL, United States
Floor Cabinet, Server, Steel, 24U; Cabinet Type Hammond
82Y0305
Floor Cabinet, Server, Steel, 24U; Cabinet Type Hammond 82Y0305
FLOOR CABINET, SERVER, STEEL, 24U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:24U; External Height - Imperial:47.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

FLOOR CABINET, SERVER, STEEL, 24U; Cabinet Type:Server; Product Range:RB-DC Series; Rack U Height:24U; External Height - Imperial:47.14"; External Width - Imperial:23.62"; External Depth - Imperial:42.74"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 82Y0305
Product Name Floor Cabinet, Server, Steel, 24U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Vented Base Cabinet -  - AirClean Systems
AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details