Hammond Electronics, Inc. Cabinet Rack, 19, 42U, Steel; Cabinet Type Hammond RB-AV42

Description
CABINET RACK, 19", 42U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:42U; External Height - Imperial:80.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19", 42U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:42U; External Height - Imperial:80.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19, 42U, Steel; Cabinet Type Hammond - 65X6235 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19, 42U, Steel; Cabinet Type Hammond
65X6235
Cabinet Rack, 19, 42U, Steel; Cabinet Type Hammond 65X6235
CABINET RACK, 19", 42U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:42U; External Height - Imperial:80.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

CABINET RACK, 19", 42U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:42U; External Height - Imperial:80.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 65X6235
Product Name Cabinet Rack, 19, 42U, Steel; Cabinet Type Hammond
Height 80.90 inch (2055 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJG-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD48A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details