Hammond Electronics, Inc. Cabinet Rack, 19, 18U, Steel; Cabinet Type Hammond RB-AV18

Description
CABINET RACK, 19", 18U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:18U; External Height - Imperial:38.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19", 18U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:18U; External Height - Imperial:38.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19, 18U, Steel; Cabinet Type Hammond - 79X0779 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19, 18U, Steel; Cabinet Type Hammond
79X0779
Cabinet Rack, 19, 18U, Steel; Cabinet Type Hammond 79X0779
CABINET RACK, 19", 18U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:18U; External Height - Imperial:38.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

CABINET RACK, 19", 18U, STEEL; Cabinet Type:Audio Visual and Security; Product Range:RB-AV Series; Rack U Height:18U; External Height - Imperial:38.9"; External Width - Imperial:23.6"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 79X0779
Product Name Cabinet Rack, 19, 18U, Steel; Cabinet Type Hammond
Height 38.90 inch (988 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5AHG-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details