Hammond Electronics, Inc. Shelf, Cantilever, 2U, 20, Vented; Rack U Height Hammond RASV190320BK1

Description
SHELF, CANTILEVER, 2U, 20", VENTED; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes
Datasheet
Description
SHELF, CANTILEVER, 2U, 20", VENTED; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, Cantilever, 2U, 20, Vented; Rack U Height Hammond - 96W3150 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, Cantilever, 2U, 20, Vented; Rack U Height Hammond
96W3150
Shelf, Cantilever, 2U, 20, Vented; Rack U Height Hammond 96W3150
SHELF, CANTILEVER, 2U, 20", VENTED; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

SHELF, CANTILEVER, 2U, 20", VENTED; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond - 93K6194 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond
93K6194
Vented Shelf, Cantilever, 2U, Steel; Rack U Height Hammond 93K6194
VENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

VENTED SHELF, CANTILEVER, 2U, STEEL; Rack U Height:2U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3150
Product Name Shelf, Cantilever, 2U, 20, Vented; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Server Racks - 1863319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Material Steel
View Details
Mini-Racking - SRE5007S - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Racking
Depth 36 inch (914 mm)
View Details
Shelf Storage Walls -  - LISTA AG
Specs
Category Industrial; Commercial
Type Shelving
Shelving/Racking Options Enclosed; Open
View Details