Hammond Electronics, Inc. Shelf, Cantilever, 1U, 20, Vented; Rack U Height Hammond RASV190120BK1

Description
SHELF, CANTILEVER, 1U, 20", VENTED; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes
Datasheet
Description
SHELF, CANTILEVER, 1U, 20", VENTED; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shelf, Cantilever, 1U, 20, Vented; Rack U Height Hammond - 96W3148 - Newark, An Avnet Company
Chicago, IL, United States
Shelf, Cantilever, 1U, 20, Vented; Rack U Height Hammond
96W3148
Shelf, Cantilever, 1U, 20, Vented; Rack U Height Hammond 96W3148
SHELF, CANTILEVER, 1U, 20", VENTED; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

SHELF, CANTILEVER, 1U, 20", VENTED; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20"; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Vented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond - 85K9119 - Newark, An Avnet Company
Chicago, IL, United States
Vented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond
85K9119
Vented Shelf, Cantilever, 1U, Steel; Rack U Height Hammond 85K9119
VENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

VENTED SHELF, CANTILEVER, 1U, STEEL; Rack U Height:1U; External Width - Metric:482.6mm; External Depth - Metric:508mm; For Use With:Standard 19" Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:20" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 96W3148
Product Name Shelf, Cantilever, 1U, 20, Vented; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Racking - 3268726 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 23.62 inch (600 mm)
Width 23.62 inch (600 mm)
View Details
Specialized storage - SRP0450 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details