Hammond Electronics, Inc. Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond RASU190516BK1

Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:406.4mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:16"RoHS Compliant: Yes
Datasheet
Description
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:406.4mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:16"RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond - 51R3553 - Newark, An Avnet Company
Chicago, IL, United States
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
51R3553
Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond 51R3553
RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:406.4mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:16"RoHS Compliant: Yes

RACK SHELF, UNIVERSAL, STEEL, 3U; Rack U Height:3U; External Width - Metric:482.6mm; External Depth - Metric:406.4mm; For Use With:Hammond RAS Series Racks & Rack Cabinets; External Width - Imperial:19"; External Depth - Imperial:16"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 51R3553
Product Name Rack Shelf, Universal, Steel, 3U; Rack U Height Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Specialized storage - SRP0442 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Storage Racking - 3741647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Capacity 794 lbs (360 kg)
Length 48.03 inch (1220 mm)
View Details
Pick Module Racking Systems -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details