Hammond Electronics, Inc. Enclosure, Hand Held; Enclosure Type Hammond R271-100-000

Description
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:62.5mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:62.5mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held; Enclosure Type Hammond - 88M3205 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held; Enclosure Type Hammond
88M3205
Enclosure, Hand Held; Enclosure Type Hammond 88M3205
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:62.5mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:62.5mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 88M3205
Product Name Enclosure, Hand Held; Enclosure Type Hammond
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 2.46 inch (62.5 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228927 - RS Components, Ltd.
Specs
Shape Rectangular
Length 9.06 inch (230 mm)
Width 9.06 inch (230 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418C10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
5 suppliers