Hammond Electronics, Inc. Enclosure, Hand Held; Enclosure Type Hammond R270-100-000

Description
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:42.4mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:42.4mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Hand Held; Enclosure Type Hammond - 77M0522 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Hand Held; Enclosure Type Hammond
77M0522
Enclosure, Hand Held; Enclosure Type Hammond 77M0522
ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:42.4mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes

ENCLOSURE, HAND HELD; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:220mm; External Width - Metric:100mm; External Depth - Metric:42.4mm; IP Rating:IP66; Body Color:Black, Grey; NEMA Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 77M0522
Product Name Enclosure, Hand Held; Enclosure Type Hammond
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 1.67 inch (42.4 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 122119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Handles & Accessories - General Accessories - 1427NCGPG11LG - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Material Nylon
NEMA Rating NEMA Enclosures
View Details