Hammond Electronics, Inc. Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond R251-080-160

Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:37.01mm; External Width - Metric:118mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:37.01mm; External Width - Metric:118mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black, Silver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond - 61K1630 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
61K1630
Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond 61K1630
ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:37.01mm; External Width - Metric:118mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black, Silver RoHS Compliant: Yes

ENCLOSURE, PCB BOX, ALUMINIUM; Enclosure Type:Small; Enclosure Material:Extruded Aluminium; External Height - Metric:37.01mm; External Width - Metric:118mm; External Depth - Metric:160mm; IP Rating:IP54; Body Color:Black, Silver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 61K1630
Product Name Enclosure, Pcb Box, Aluminium; Enclosure Type Hammond
Length 1.46 inch (37.01 mm)
Width 4.65 inch (118 mm)
Depth 6.3 inch (160 mm)
Material Aluminum; Extruded Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2127 - Newark, An Avnet Company
Specs
Length 0.9843 inch (25 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details