Hammond Electronics, Inc. Polycarbonate Plastic; Enclosure Type Hammond R211-084-000

Description
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet
Description
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Plastic; Enclosure Type Hammond - 95F2648 - Newark, An Avnet Company
Chicago, IL, United States
Polycarbonate Plastic; Enclosure Type Hammond
95F2648
Polycarbonate Plastic; Enclosure Type Hammond 95F2648
POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

POLYCARBONATE PLASTIC; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:81.3mm; External Width - Metric:80mm; External Depth - Metric:160mm; IP Rating:IP66; Body Color:Grey; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2648
Product Name Polycarbonate Plastic; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.3 mm)
Width 3.15 inch (80 mm)
Depth 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418J6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers