Hammond Electronics, Inc. Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond R211-082-000

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:81mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:81mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond - 95F2646 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
95F2646
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond 95F2646
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:81.3mm; External Width - Metric:81mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:81.3mm; External Width - Metric:81mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2646
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.3 mm)
Width 3.19 inch (81 mm)
Depth 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1325381 - RS Components, Ltd.
Specs
Shape Rectangular
Length 2.76 inch (70 mm)
Width 4.13 inch (105 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALI - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers