Hammond Electronics, Inc. Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond R210-162-000

Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:163mm; External Depth - Metric:244mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:163mm; External Depth - Metric:244mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond - 95F2641 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
95F2641
Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond 95F2641
ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbona te; External Height - Metric:61mm; External Width - Metric:163mm; External Depth - Metric:244mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT POLYCARBONATE GRAY; Enclosure Type:Instrument; Enclosure Material:Polycarbonate; External Height - Metric:61mm; External Width - Metric:163mm; External Depth - Metric:244mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 95F2641
Product Name Enclosure, Instrument Polycarbonate Gray; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 2.4 inch (61 mm)
Width 6.42 inch (163 mm)
Depth 9.61 inch (244 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details