Hammond Electronics, Inc. Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond R191-200-100

Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.7mm; External Width - Metric:199.7mm; External Depth - Metric:230.4mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.7mm; External Width - Metric:199.7mm; External Depth - Metric:230.4mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond - 52R4362 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
52R4362
Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond 52R4362
ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.7mm; External Width - Metric:199.7mm; External Depth - Metric:230.4mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.7mm; External Width - Metric:199.7mm; External Depth - Metric:230.4mm; IP Rating:IP67; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 52R4362
Product Name Enclosure, Instrument, Aluminum Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 4.71 inch (120 mm)
Width 7.86 inch (200 mm)
Depth 9.07 inch (230 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16O6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
4 suppliers