INSTRUMENT ENCLOSURE, POLYESTER, GREY; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:101.6mm; External Width - Metric:120mm; External Depth - Metric:140mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 50H5288 |
| Product Name | Instrument Enclosure, Polyester, Grey; Enclosure Type Hammond |
| Type | Electronic and Instrument Enclosures |
| Length | 4 inch (102 mm) |
| Width | 4.72 inch (120 mm) |
| Depth | 5.51 inch (140 mm) |