Hammond Electronics, Inc. Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond R130-202-000

Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:325.1mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:325.1mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond - 51F3544 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
51F3544
Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond 51F3544
ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:325.1mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

ENCLOSURE, INSTRUMENT, POLYESTER, BEIGE; Enclosure Type:Instrument; Enclosure Material:Polyester (PET); External Height - Metric:325.1mm; External Width - Metric:203mm; External Depth - Metric:122mm; IP Rating:IP66; Body Color:Beige RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3544
Product Name Enclosure, Instrument, Polyester, Beige; Enclosure Type Hammond
Type Electronic and Instrument Enclosures
Length 12.8 inch (325 mm)
Width 7.99 inch (203 mm)
Depth 4.8 inch (122 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Development Board Enclosures - 1263112 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.74 inch (95 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418ER6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 24 inch (610 mm)
View Details
4 suppliers