ENCLOSURE, WALL MOUNT, ALUMINIUM, GRAY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:182.9mm; External Width - Metric:84mm; External Depth - Metric:69mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 16F5523 |
| Product Name | Enclosure, Wall Mount, Aluminium, Gray; Enclosure Type Hammond |
| Length | 7.2 inch (183 mm) |
| Width | 3.31 inch (84 mm) |
| Depth | 2.72 inch (69 mm) |
| Material | Aluminum; Diecast Aluminium |