Hammond Electronics, Inc. Small Enclosure, Alum, Grey; Enclosure Type Hammond R100-320-035

Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Small Enclosure, Alum, Grey; Enclosure Type Hammond - 29AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Small Enclosure, Alum, Grey; Enclosure Type Hammond
29AH0342
Small Enclosure, Alum, Grey; Enclosure Type Hammond 29AH0342
SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

SMALL ENCLOSURE, ALUM, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:119.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 29AH0342
Product Name Small Enclosure, Alum, Grey; Enclosure Type Hammond
Length 4.72 inch (120 mm)
Width 12.6 inch (320 mm)
Depth 12.6 inch (320 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 5.91 inch (150 mm)
Width 10.83 inch (275 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1436A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 3.5 inch (88.9 mm)
Width 3.25 inch (82.55 mm)
View Details
6 suppliers