Hammond Electronics, Inc. Enclosure, Box, Aluminum Grey; Enclosure Type Hammond R100-320-000

Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The enclosure is a diecast aluminum box designed for durability and protection in various environments. It complies with CSA-US Type 4 and IEC 60529, achieving an IP66 rating, which indicates it is dust-tight and can withstand water immersion. The construction features captive stainless steel lid screws and a neoprene gasket that is resistant to oil and petrol, ensuring a secure seal. It operates effectively within a temperature range of -30°C to +100°C (-22°F to +212°F). The enclosure is finished with a textured polyester powder coat in beige (RAL 7032), providing additional resistance to environmental factors. The dimensions of the enclosure are 320mm x 320mm x 121.9mm, making it suitable for various applications where space and protection are critical.

Datasheet Summary
Powered by GS/AI

The enclosure is a diecast aluminum box designed for durability and protection in various environments. It complies with CSA-US Type 4 and IEC 60529, achieving an IP66 rating, which indicates it is dust-tight and can withstand water immersion. The construction features captive stainless steel lid screws and a neoprene gasket that is resistant to oil and petrol, ensuring a secure seal. It operates effectively within a temperature range of -30°C to +100°C (-22°F to +212°F). The enclosure is finished with a textured polyester powder coat in beige (RAL 7032), providing additional resistance to environmental factors. The dimensions of the enclosure are 320mm x 320mm x 121.9mm, making it suitable for various applications where space and protection are critical.

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond - 51F3568 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
51F3568
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond 51F3568
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:320mm; External Depth - Metric:320mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3568
Product Name Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 12.6 inch (320 mm)
Depth 12.6 inch (320 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228935 - RS Components, Ltd.
Specs
Shape Rectangular
Length 4.8 inch (122 mm)
Width 4.8 inch (122 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Boxes - 164-1414C4LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details