Hammond Electronics, Inc. Enclosure, Box, Aluminum Grey; Enclosure Type Hammond R100-244-000

Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:240.8mm; External Depth - Metric:482.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:240.8mm; External Depth - Metric:482.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond - 51F3567 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
51F3567
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond 51F3567
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:240.8mm; External Depth - Metric:482.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:121.9mm; External Width - Metric:240.8mm; External Depth - Metric:482.9mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3567
Product Name Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
Length 4.8 inch (122 mm)
Width 9.48 inch (241 mm)
Depth 19.01 inch (483 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 122153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Junction Boxes - 1414PHKC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 6 inch (152 mm)
View Details
5 suppliers