The enclosure is a diecast aluminum box designed for durability and protection in various environments. It complies with CSA-US Type 4 and has an IP66 rating, indicating it is resistant to dust and water ingress. The enclosure features captive stainless steel lid screws and a neoprene gasket that is resistant to oil and petrol, ensuring a secure seal. It operates effectively within a temperature range of -30°C to +100°C (-22°F to +212°F). The external dimensions are approximately 325.1 mm in height, 163 mm in width, and 102 mm in depth. The finish is a textured polyester powder coat in beige (RAL 7032). This product is suitable for applications requiring robust protection and compliance with industry standards.
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:325.1mm; External Width - Metric:163mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51F3560 |
| Product Name | Enclosure, Box, Aluminum Grey; Enclosure Type Hammond |
| Length | 12.8 inch (325 mm) |
| Width | 6.42 inch (163 mm) |
| Depth | 4.02 inch (102 mm) |
| Material | Aluminum; Diecast Aluminium |