Hammond Electronics, Inc. Enclosure, Box, Aluminum Grey; Enclosure Type Hammond R100-104-000

Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond - 51F3554 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
51F3554
Enclosure, Box, Aluminum Grey; Enclosure Type Hammond 51F3554
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:203.2mm; External Width - Metric:102mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51F3554
Product Name Enclosure, Box, Aluminum Grey; Enclosure Type Hammond
Length 8 inch (203 mm)
Width 4.02 inch (102 mm)
Depth 3.19 inch (81 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228916 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.94 inch (100 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Extruded Enclosures - 1455N1601 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular; Rounded Rectangle
Length 6.3 inch (160 mm)
View Details
5 suppliers