The enclosure is a diecast aluminum box designed for durability and protection in various environments. It complies with CSA-US Type 4 and has an IP66 rating, indicating it is suitable for outdoor use and resistant to dust and water ingress. The enclosure features a neoprene gasket that is resistant to oil and petrol, ensuring a secure seal. It operates effectively within a temperature range of -30°C to +100°C (-22°F to +212°F). The standard construction includes captive stainless steel lid screws and a textured polyester powder coat finish in beige (RAL 7032). The dimensions of the enclosure are 102mm in width, 101.6mm in height, and 81mm in depth, making it a compact option for various applications.
ENCLOSURE, BOX, ALUMINUM GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:101.6mm; External Width - Metric:102mm; External Depth - Metric:81mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | 51F3552 |
| Product Name | Enclosure, Box, Aluminum Grey; Enclosure Type Hammond |
| Length | 4 inch (102 mm) |
| Width | 4.02 inch (102 mm) |
| Depth | 3.19 inch (81 mm) |
| Material | Aluminum; Diecast Aluminium |