Hammond Electronics, Inc. Enclosure, Industrial, Aluminum Alloy, Grey; Enclosure Type Hammond R100-082-010

Description
ENCLOSURE, INDUSTRIAL, ALUMINUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, INDUSTRIAL, ALUMINUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Industrial, Aluminum Alloy, Grey; Enclosure Type Hammond - 51R6113 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Industrial, Aluminum Alloy, Grey; Enclosure Type Hammond
51R6113
Enclosure, Industrial, Aluminum Alloy, Grey; Enclosure Type Hammond 51R6113
ENCLOSURE, INDUSTRIAL, ALUMINUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, INDUSTRIAL, ALUMINUM ALLOY, GREY; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:61mm; External Width - Metric:80mm; External Depth - Metric:120mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 51R6113
Product Name Enclosure, Industrial, Aluminum Alloy, Grey; Enclosure Type Hammond
Length 2.4 inch (61 mm)
Width 3.15 inch (80 mm)
Depth 4.72 inch (120 mm)
Material Aluminum; Diecast Aluminium
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Junction Boxes - 1414N4ALM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers