Hammond Electronics, Inc. Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond PVSS19001CG2

Description
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes
Datasheet
Description
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond - 50B3838 - Newark, An Avnet Company
Chicago, IL, United States
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond
50B3838
Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond 50B3838
PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes

PANEL, RACK MOUNT, 1.75INX19IN, STEEL; Panel Type:Rack Panel; Rack U Height:1U; Panel Material:Steel; Body Color:Beige; For Use With:Standard 19" Racks; External Height - Metric:44.45mm; External Width - Metric:483mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50B3838
Product Name Panel, Rack Mount, 1.75Inx19In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 566337 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 2646 lbs (1200 kg)
Depth 31.5 inch (800 mm)
View Details
Shelving with Sloped Shelves - SRE2T-GE750501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details