Hammond Electronics, Inc. Top Mount Fan, 485Cfm, 115V, 170W; Product Range Hammond PTF61000LG

Description
TOP MOUNT FAN, 485CFM, 115V, 170W; Product Range:PTF GEN4 Series; Enclosure Material:-; Cooling Capacity:242W/°C; External Height - Metric:470mm; External Width - Metric:470mm; External Depth - Metric:116.6mm RoHS Compliant: Yes
Datasheet
Description
TOP MOUNT FAN, 485CFM, 115V, 170W; Product Range:PTF GEN4 Series; Enclosure Material:-; Cooling Capacity:242W/°C; External Height - Metric:470mm; External Width - Metric:470mm; External Depth - Metric:116.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Top Mount Fan, 485Cfm, 115V, 170W; Product Range Hammond - 51R3544 - Newark, An Avnet Company
Chicago, IL, United States
Top Mount Fan, 485Cfm, 115V, 170W; Product Range Hammond
51R3544
Top Mount Fan, 485Cfm, 115V, 170W; Product Range Hammond 51R3544
TOP MOUNT FAN, 485CFM, 115V, 170W; Product Range:PTF GEN4 Series; Enclosure Material:-; Cooling Capacity:242W/°C; External Height - Metric:470mm; External Width - Metric:470mm; External Depth - Metric:116.6mm RoHS Compliant: Yes

TOP MOUNT FAN, 485CFM, 115V, 170W; Product Range:PTF GEN4 Series; Enclosure Material:-; Cooling Capacity:242W/°C; External Height - Metric:470mm; External Width - Metric:470mm; External Depth - Metric:116.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 51R3544
Product Name Top Mount Fan, 485Cfm, 115V, 170W; Product Range Hammond
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details
Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
HEPAir Cleanroom HVAC System -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Commercial; Industrial; Cleanroom; Hospital / Medical
View Details